Daemar Inc. Machinery Keys .188X2.000SQ

Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet
Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinery Keys - .188X2.000SQ - Daemar Inc.
Lawrenceville, GA, USA
Machinery Keys
.188X2.000SQ
Machinery Keys .188X2.000SQ
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round

  • Manufactured from 1018 carbon steel
  • Plain or zinc plated finish
  • End styles available: both ends square, one end round, both ends round
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number .188X2.000SQ
Product Name Machinery Keys
Width 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details
Keys - 3024223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.3150 inch (8 mm)
View Details
Gib Head Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Gib Head
Width 0.1250 to 2 inch (3.17 to 50.8 mm)
View Details
3mm wide BY 3mm Height, 14mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M030314 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1181 inch (3 mm)
Length 0.5512 inch (14 mm)
View Details