.188X0.750SQ -- MACHINERY KEYS
Daemar Inc.
Machinery Keys
.188X0.750SQ
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Datasheet
Suppliers
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
- Manufactured from 1018 carbon steel
- Plain or zinc plated finish
- End styles available: both ends square, one end round, both ends round
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Keys and Keystock |
|
Product Number
|
.188X0.750SQ |
|
Product Name
|
Machinery Keys |
|
Width
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Height
0.1575 inch (4 mm)
Length
0.3937 inch (10 mm)
View Details
Type
Feather
End Type
Square
Width
0.1969 inch (5 mm)
View Details
Type
Square Parallel Key; Rectangular Parallel Key
End Type
Square
Width
0.0625 to 5 inch (1.59 to 127 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
End Type
Round
Width
0.0787 inch (2 mm)
Height
0.1969 inch (5 mm)
View Details