Daemar Inc. Style 182 - Braided Compression Packing Disc Springs 182-250

Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet
Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 182 - Braided Compression Packing Disc Springs - 182-250 - Daemar Inc.
Lawrenceville, GA, USA
Style 182 - Braided Compression Packing Disc Springs
182-250
Style 182 - Braided Compression Packing Disc Springs 182-250
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM

Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 2 - 12
Pressure: to 500 psi
Speed: 2250 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 182-250
Product Name Style 182 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details
Braided Packing - PKG 344BIL-SC - Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE
Lubrication Method Impregnated
View Details
Pure Graphite Packing with Carbon Yarn Corners - Style 2006 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification Carbon; Graphite
Lubrication Graphite
View Details