Daemar Inc. Style 170 - Braided Compression Packing Disc Springs 170-188

Description
Aramid fibre packing with an inert lubricant. Extremely durable, highly abrasive resistant packing. Ideal for slurry service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 11 Pressure: to 300 psi Speed: 1900 FPM
Datasheet
Description
Aramid fibre packing with an inert lubricant. Extremely durable, highly abrasive resistant packing. Ideal for slurry service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 11 Pressure: to 300 psi Speed: 1900 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 170 - Braided Compression Packing Disc Springs - 170-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 170 - Braided Compression Packing Disc Springs
170-188
Style 170 - Braided Compression Packing Disc Springs 170-188
Aramid fibre packing with an inert lubricant. Extremely durable, highly abrasive resistant packing. Ideal for slurry service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 11 Pressure: to 300 psi Speed: 1900 FPM

Aramid fibre packing with an inert lubricant. Extremely durable, highly abrasive resistant packing. Ideal for slurry service.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 3 - 11
Pressure: to 300 psi
Speed: 1900 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 170-188
Product Name Style 170 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 4351 psi (3062 m H2O)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details
Valve Stem Packing - Live-Load - John Crane, Inc.
Specs
Seal Type Braided Packing
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
Cross Section Square
View Details