Daemar Inc. Style 165LA - Braided Compression Packing Disc Springs 165LA-750

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165LA - Braided Compression Packing Disc Springs - 165LA-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 165LA - Braided Compression Packing Disc Springs
165LA-750
Style 165LA - Braided Compression Packing Disc Springs 165LA-750
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden.
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165LA-750
Product Name Style 165LA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
FEC Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing; Loose Packing
Lubrication Method Impregnated
Specialty Application Valve Packing
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
70 A Durometer Perfluorocarbon Rubber - 9470 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details