Daemar Inc. Style 154S - Braided Compression Packing Disc Springs 154S-437

Description
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM
Datasheet
Description
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154S - Braided Compression Packing Disc Springs - 154S-437 - Daemar Inc.
Lawrenceville, GA, USA
Style 154S - Braided Compression Packing Disc Springs
154S-437
Style 154S - Braided Compression Packing Disc Springs 154S-437
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM

PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar)

Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154S-437
Product Name Style 154S - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Graphite Rings -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
85 A Durometer Polycaprolactone Polyurethane, Higher Modulus - M-85 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details