Daemar Inc. Style 1414 - Braided Compression Packing Disc Springs 1414-313

Description
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
Datasheet
Description
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1414 - Braided Compression Packing Disc Springs - 1414-313 - Daemar Inc.
Lawrenceville, GA, USA
Style 1414 - Braided Compression Packing Disc Springs
1414-313
Style 1414 - Braided Compression Packing Disc Springs 1414-313
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi

High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor.

Construction: Braid over core
Temp: to 1200 ºF (650 ºC) - steam
pH: 1 - 12
Pressure: to 2500 psi

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1414-313
Product Name Style 1414 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
85 A Shore Polyether Polyurethane - RE-85 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details