Daemar Inc. Style 1414 - Braided Compression Packing Disc Springs 1414-188

Description
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
Datasheet
Description
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1414 - Braided Compression Packing Disc Springs - 1414-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 1414 - Braided Compression Packing Disc Springs
1414-188
Style 1414 - Braided Compression Packing Disc Springs 1414-188
High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi

High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor.

Construction: Braid over core
Temp: to 1200 ºF (650 ºC) - steam
pH: 1 - 12
Pressure: to 2500 psi

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1414-188
Product Name Style 1414 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Abrasive Service Polyimide Packings - 1345/1349/1349HC - John Crane, Inc.
Specs
Seal Type Braided Packing
Material Classification Other; (Polyimide)
Lubrication PTFE
View Details