Daemar Inc. Machinery Keys .125X1.500SQ

Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet
Description
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machinery Keys - .125X1.500SQ - Daemar Inc.
Lawrenceville, GA, USA
Machinery Keys
.125X1.500SQ
Machinery Keys .125X1.500SQ
Manufactured from 1018 carbon steel Plain or zinc plated finish End styles available: both ends square, one end round, both ends round

  • Manufactured from 1018 carbon steel
  • Plain or zinc plated finish
  • End styles available: both ends square, one end round, both ends round
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number .125X1.500SQ
Product Name Machinery Keys
Width 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm wide BY 8mm Height, 45mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M100845 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Keys - 3024144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.2362 inch (6 mm)
View Details
Bilateral Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Square
Width 0.0625 to 5 inch (1.59 to 127 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details