.125X0.500SQ -- MACHINERY KEYS
Daemar Inc.
Machinery Keys
.125X0.500SQ
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Description
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
Datasheet
Suppliers
Manufactured from 1018 carbon steel
Plain or zinc plated finish
End styles available: both ends square, one end round, both ends round
- Manufactured from 1018 carbon steel
- Plain or zinc plated finish
- End styles available: both ends square, one end round, both ends round
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Keys and Keystock |
|
Product Number
|
.125X0.500SQ |
|
Product Name
|
Machinery Keys |
|
Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Feather
End Type
Square
Width
0.1969 inch (5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Width
0.1875 inch (4.76 mm)
Height
0.1875 inch (4.76 mm)
Length
1.25 inch (31.75 mm)
View Details
Type
Stepped Key Stock
End Type
Square
Width
0.1875 to 1 inch (4.76 to 25.4 mm)
View Details
Type
Feather
End Type
Square
Width
0.1969 inch (5 mm)
View Details