Daemar Inc. Metric Keystock 10MM-1M

Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet
Description
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Keystock - 10MM-1M - Daemar Inc.
Lawrenceville, GA, USA
Metric Keystock
10MM-1M
Metric Keystock 10MM-1M
DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)

DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm.
Sold in 12 inch and 1 meter (40 inch lengths.)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 10MM-1M
Product Name Metric Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details
Keys - 3024093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1969 inch (5 mm)
View Details
Undersize Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key; (Undersized)
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.5 inch (63.5 mm)
View Details