Daemar Inc. Inch Size Buna O-Rings (AS 568) 012

Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet
Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size Buna O-Rings (AS 568) - 012 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size Buna O-Rings (AS 568)
012
Inch Size Buna O-Rings (AS 568) 012
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®

This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity.

  • Temperature Range: -65 º F to 250 º F
  • Usual Colour: Black
  • Hardness Durometer: 70 Duro
  • Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 012
Product Name Inch Size Buna O-Rings (AS 568)
Inside Diameter (ID) 0.3640 inch (9.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-5515 - Caplugs
Specs
Outside Diameter (OD) 5.51 inch (140 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 2.5mm Diameter, 17.5mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML017525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.6890 inch (17.5 mm)
Outside Diameter (OD) 0.0984 inch (2.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details