Daemar Inc. Gib Head Machine Keys 0.750-6

Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet
Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gib Head Machine Keys - 0.750-6 - Daemar Inc.
Lawrenceville, GA, USA
Gib Head Machine Keys
0.750-6
Gib Head Machine Keys 0.750-6
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.750-6
Product Name Gib Head Machine Keys
Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 1.75 inch (44.45 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Bilateral Keystock -  - G.L. Huyett
Specs
Type Key Stock
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details