Daemar Inc. Rectangular Keystock 0.625-875-36-U

Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet
Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Keystock - 0.625-875-36-U - Daemar Inc.
Lawrenceville, GA, USA
Rectangular Keystock
0.625-875-36-U
Rectangular Keystock 0.625-875-36-U
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.625-875-36-U
Product Name Rectangular Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M01507 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0591 inch (1.5 mm)
Height 0.1024 inch (2.6 mm)
View Details
Keys - 3023949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1181 inch (3 mm)
View Details
Undersize Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key; (Undersized)
End Type Square
Width 0.0625 to 2 inch (1.59 to 50.8 mm)
View Details
14mm wide BY 9mm Height, 56mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M140956 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3543 inch (9 mm)
Length 2.2 inch (56 mm)
View Details