Daemar Inc. Gib Head Machine Keys 0.625-6

Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet
Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gib Head Machine Keys - 0.625-6 - Daemar Inc.
Lawrenceville, GA, USA
Gib Head Machine Keys
0.625-6
Gib Head Machine Keys 0.625-6
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.625-6
Product Name Gib Head Machine Keys
Width 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm wide BY 8mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M100825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 0.9843 inch (25 mm)
View Details
Keys - 3023949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1181 inch (3 mm)
View Details
Hi-Pro Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Hi-Pro Key
End Type Square
Width 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details