Daemar Inc. Keystock, 3 Foot Shafts 0.375-36-RND

Description
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
Datasheet
Description
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystock, 3 Foot Shafts - 0.375-36-RND - Daemar Inc.
Lawrenceville, GA, USA
Keystock, 3 Foot Shafts
0.375-36-RND
Keystock, 3 Foot Shafts 0.375-36-RND
DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared. Tolerances will run plus .000" to minus .002"

DMR 3 foot unplated round steel shafts are made from bar-quality cold drawn steel - 50% stronger than hotrolled mild steel - which can be drilled and have keyways cut. Just right for furnace blower shafts, ventilator shafts, axles, farm equipment drive shafts and many uses you will discover yourself. Each shaft has a colddrawn finish for use with brass, bronze copper or aluminum bushings. Bar ends are machine-cut, not sheared.
Tolerances will run plus .000" to minus .002"

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.375-36-RND
Product Name Keystock, 3 Foot Shafts
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

6mm wide BY 6mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M060636 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2362 inch (6 mm)
Length 1.42 inch (36 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Step Keystock -  - G.L. Huyett
G.L. Huyett
Specs
Type Stepped Key Stock
End Type Square
Width 0.1875 to 1 inch (4.76 to 25.4 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 0.5000 inch (12.7 mm)
View Details