Daemar Inc. Gib Head Machine Keys 0.313-1

Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet
Description
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gib Head Machine Keys - 0.313-1 - Daemar Inc.
Lawrenceville, GA, USA
Gib Head Machine Keys
0.313-1
Gib Head Machine Keys 0.313-1
DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.313-1
Product Name Gib Head Machine Keys
Width 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0984 inch (2.5 mm)
Height 0.1457 inch (3.7 mm)
View Details
Keys - 3023999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.1575 inch (4 mm)
View Details
Woodruff Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Woodruff Key, Full Radius
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details