Daemar Inc. Rectangular Keystock 0.250-625-12

Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet
Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Keystock - 0.250-625-12 - Daemar Inc.
Lawrenceville, GA, USA
Rectangular Keystock
0.250-625-12
Rectangular Keystock 0.250-625-12
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.250-625-12
Product Name Rectangular Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.4380 inch (11.13 mm)
View Details
Keys - 3024172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.2362 inch (6 mm)
View Details
Hex Keys -  - G.L. Huyett
G.L. Huyett
Specs
Type Hex Key
End Type Square
Width 0.1875 to 0.3750 inch (4.76 to 9.52 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details