Daemar Inc. Square Keystock 0.125-12-U

Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet
Description
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Keystock - 0.125-12-U - Daemar Inc.
Lawrenceville, GA, USA
Square Keystock
0.125-12-U
Square Keystock 0.125-12-U
All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

All DMR™ steel keystock is available in 12" and 36" lengths with the size clearly marked on each bar. The material is 1018 carbon steel and is available with either zinc plated or plain finish, stainless and brass.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Machine Keys and Keystock
Product Number 0.125-12-U
Product Name Square Keystock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

6mm wide BY 6mm Height, 28mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M060628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2362 inch (6 mm)
Length 1.1 inch (28 mm)
View Details
Keys - 3024144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Feather
End Type Square
Width 0.2362 inch (6 mm)
View Details
Bilateral Machine Keys -  - G.L. Huyett
Specs
Type Square Parallel Key; Rectangular Parallel Key
End Type Square
Width 0.0625 to 5 inch (1.59 to 127 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details