Daburn Electronics & Cable DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 DTT550 Series

Description
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653.
Description
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 - DTT550 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653
DTT550 Series
DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653 DTT550 Series
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653.

Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stresses, superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable. It permits miniaturization of design and compactness, and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129C, ASTM-D-3295, and AMS-3653.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number DTT550 Series
Product Name DAFLON Standard Wall PTFE Tubing, MIL-I-22129, AMS 3653
Type Plastic
Material Tetrafluoroethylene
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Open End tubing - TRO-750-015-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details