Daburn Electronics & Cable DAFLON Lightweight Wall PTFE Tubing - MIL-I-22129, AMS 3654 DTT510

Description
Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129 Spec. AMS 3654, ASTM-D-3295. This series is RoHS compliant
Datasheet
Description
Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129 Spec. AMS 3654, ASTM-D-3295. This series is RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAFLON Lightweight Wall PTFE Tubing - MIL-I-22129, AMS 3654 - DTT510 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Lightweight Wall PTFE Tubing - MIL-I-22129, AMS 3654
DTT510
DAFLON Lightweight Wall PTFE Tubing - MIL-I-22129, AMS 3654 DTT510
Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth. It conforms to MIL-I-22129 Spec. AMS 3654, ASTM-D-3295. This series is RoHS compliant

Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.

It conforms to MIL-I-22129 Spec. AMS 3654, ASTM-D-3295.

This series is RoHS compliant

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number DTT510
Product Name DAFLON Lightweight Wall PTFE Tubing - MIL-I-22129, AMS 3654
Type Plastic
Material Polytetrafluoroethylene
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 6614894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details
Superthane® Polyurethane Tubing - 2000999 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details