Daburn Electronics & Cable DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 DCT600-1/2

Description
DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by manufacturing tubing with a greater number of convolutions per inch. These extra convolutions allow the material to flex without kinking around tighter bend diameters. Daburn PTFE convoluted tubing is suitable for electrical, electronics, aerospace, robotics, marine, biomedical, chemical, military, automotive and many other applications. It is recommended when ordering to cover a cable bundle or assembly, that you order a size with an I.D. approximately 20% larger than the bundle to maintain maximum flexibility and ease of installation. Features Lubricity - very low coefficient of friction UL 94 V0 Flame rated Continuous operating temperature -454°F to 500°F (-270°C to 260°C) Outstanding Chemical Resistance (all common solvents, acids and bases). Excellent Dielectric Insulation Properties Does not support combustion Limiting Oxygen Index greater than 95 Biocompatibility - USP Class VI approved material ETO and Autoclave Approved RoHS Compliant
Datasheet
Description
DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by manufacturing tubing with a greater number of convolutions per inch. These extra convolutions allow the material to flex without kinking around tighter bend diameters. Daburn PTFE convoluted tubing is suitable for electrical, electronics, aerospace, robotics, marine, biomedical, chemical, military, automotive and many other applications. It is recommended when ordering to cover a cable bundle or assembly, that you order a size with an I.D. approximately 20% larger than the bundle to maintain maximum flexibility and ease of installation. Features Lubricity - very low coefficient of friction UL 94 V0 Flame rated Continuous operating temperature -454°F to 500°F (-270°C to 260°C) Outstanding Chemical Resistance (all common solvents, acids and bases). Excellent Dielectric Insulation Properties Does not support combustion Limiting Oxygen Index greater than 95 Biocompatibility - USP Class VI approved material ETO and Autoclave Approved RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 - DCT600-1/2 - Daburn Electronics & Cable
Dover, NJ, USA
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2
DCT600-1/2
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 DCT600-1/2
DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by manufacturing tubing with a greater number of convolutions per inch. These extra convolutions allow the material to flex without kinking around tighter bend diameters. Daburn PTFE convoluted tubing is suitable for electrical, electronics, aerospace, robotics, marine, biomedical, chemical, military, automotive and many other applications. It is recommended when ordering to cover a cable bundle or assembly, that you order a size with an I.D. approximately 20% larger than the bundle to maintain maximum flexibility and ease of installation. Features Lubricity - very low coefficient of friction UL 94 V0 Flame rated Continuous operating temperature -454°F to 500°F (-270°C to 260°C) Outstanding Chemical Resistance (all common solvents, acids and bases). Excellent Dielectric Insulation Properties Does not support combustion Limiting Oxygen Index greater than 95 Biocompatibility - USP Class VI approved material ETO and Autoclave Approved RoHS Compliant

DCT600

PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2

Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by manufacturing tubing with a greater number of convolutions per inch. These extra convolutions allow the material to flex without kinking around tighter bend diameters.

Daburn PTFE convoluted tubing is suitable for electrical, electronics, aerospace, robotics, marine, biomedical, chemical, military, automotive and many other applications.

It is recommended when ordering to cover a cable bundle or assembly, that you order a size with an I.D. approximately 20% larger than the bundle to maintain maximum flexibility and ease of installation.

Features

  • Lubricity - very low coefficient of friction
  • UL 94 V0 Flame rated
  • Continuous operating temperature -454°F to 500°F (-270°C to 260°C)
  • Outstanding Chemical Resistance (all common solvents, acids and bases).
  • Excellent Dielectric Insulation Properties
  • Does not support combustion
  • Limiting Oxygen Index greater than 95
  • Biocompatibility - USP Class VI approved material
  • ETO and Autoclave Approved
  • RoHS Compliant
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number DCT600-1/2
Product Name DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2
Type Plastic; Electrical
Material Polytetrafluoroethylene
Shape Round
Features Convoluted
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 6614876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
PFA Fluoropolymer Tubing - 3200561 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details