Daburn Electronics & Cable DAFLEX Coated Fiberglass Sleeving D200 Series

Description
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V.
Description
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Coated Fiberglass Sleeving - D200 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Coated Fiberglass Sleeving
D200 Series
DAFLEX Coated Fiberglass Sleeving D200 Series
Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V.

Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with excellent abrasion, chemical and moisture resistance, self-extinguishes flame. UL Rated: 600V.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number D200 Series
Product Name DAFLEX Coated Fiberglass Sleeving
Type Fiberglass
Shape Round
Application General Purpose
Design Units English (optional feature); Metric (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Ultrabake™ Tubing - ST0343 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Standard Wall PTFE - BSW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details