Daburn Electronics & Cable DAFLEX Extra-Flexible Miniature & Subminiature Cable 2703 - 2704

Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have gray flexible thin PVC jackets overall. This series is RoHS compliant.
Description
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have gray flexible thin PVC jackets overall. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Extra-Flexible Miniature & Subminiature Cable - 2703 - 2704 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Extra-Flexible Miniature & Subminiature Cable
2703 - 2704
DAFLEX Extra-Flexible Miniature & Subminiature Cable 2703 - 2704
Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents. Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have gray flexible thin PVC jackets overall. This series is RoHS compliant.

Description: Daflex extra flexible sub-miniature cables are constructed using our popular #2671 line of ultra flexible hook-up wire, which uses fine, soft bare copper stranding and thin PVC walls, designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics. The insulation offers superior limpness and flexing characteristics from -40°C to +105°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.
Stranded soft bare copper conductors insulated with thin walls of specially formulated flexible PVC. When shielded, thin 44 or 40 awg tinned copper braid shield with 90% minimum coverage. Cables have gray flexible thin PVC jackets overall.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2703 - 2704
Product Name DAFLEX Extra-Flexible Miniature & Subminiature Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding (optional feature); Braid (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1051563002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Interface Adapters & Converters - 2262748 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Silicone Multiconductor Cable - AS999-26-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details