Daburn Electronics & Cable Steatite Threaded Standoffs. 10-32 Thread 10-45C

Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Steatite Threaded Standoffs. 10-32 Thread - 10-45C - Daburn Electronics & Cable
Dover, NJ, USA
Steatite Threaded Standoffs. 10-32 Thread
10-45C
Steatite Threaded Standoffs. 10-32 Thread 10-45C
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Posts, Spacers, and Standoffs
Product Number 10-45C
Product Name Steatite Threaded Standoffs. 10-32 Thread
Type & Shape Standoff; Round; Insulating
Mounting Threaded
Material Steatite
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2809023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details