Daburn Electronics & Cable Steatite Threaded Standoffs. 6-32 Thread 10-42

Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Request a Quote Datasheet
Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steatite Threaded Standoffs. 6-32 Thread - 10-42 - Daburn Electronics & Cable
Dover, NJ, USA
Steatite Threaded Standoffs. 6-32 Thread
10-42
Steatite Threaded Standoffs. 6-32 Thread 10-42
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Buy Now
Board Spacers, Standoffs - 10-42-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
10-42-ND
Board Spacers, Standoffs 10-42-ND
"Round Standoff Threaded #6-32 Steatite 0.375"" (9.53mm) 3/8"" White"

"Round Standoff Threaded #6-32 Steatite 0.375"" (9.53mm) 3/8"" White"

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 10-42 10-42-ND
Product Name Steatite Threaded Standoffs. 6-32 Thread Board Spacers, Standoffs
Type & Shape Standoff; Round; Insulating Standoff; Round
Mounting Threaded
Material Steatite
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details