Daburn Electronics & Cable Bushing 10-40D

Description
STEATITE STANDOFF 1-1/2IN X 1/2IN THREAD 3/8IN. FREE 2 YEAR RADWELL WARRANTY
Description
STEATITE STANDOFF 1-1/2IN X 1/2IN THREAD 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 50325477 - Radwell International
Willingboro, NJ, United States
Bushing
50325477
Bushing 50325477
STEATITE STANDOFF 1-1/2IN X 1/2IN THREAD 3/8IN. FREE 2 YEAR RADWELL WARRANTY

STEATITE STANDOFF 1-1/2IN X 1/2IN THREAD 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 50325477
Product Name Bushing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details