D3 Semiconductor, LLC MOSFET D3S280N65E-T

Description
MOSFET 280 mOhm 650V
Description
MOSFET 280 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S280N65E-T is a 650V super junction power MOSFET in a TO-263 package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum on-state resistance of 280 mΩ at 25°C and a continuous drain current of 7.8 A at 100°C. The device features low gate charge (22 nC typ), low output capacitance (41 pF typ), and robust avalanche performance with single-pulse energy of 260 mJ. Thermal resistance from junction to case is 3.1 °C/W. The part complies with JESD-22 reliability testing standards.

Datasheet Summary
Powered by GS/AI

The D3S280N65E-T is a 650V super junction power MOSFET in a TO-263 package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum on-state resistance of 280 mΩ at 25°C and a continuous drain current of 7.8 A at 100°C. The device features low gate charge (22 nC typ), low output capacitance (41 pF typ), and robust avalanche performance with single-pulse energy of 260 mJ. Thermal resistance from junction to case is 3.1 °C/W. The part complies with JESD-22 reliability testing standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 280 mOhm 650V

MOSFET 280 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S280N65E-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data