D3 Semiconductor, LLC MOSFET D3S080N65E-T

Description
MOSFET 80 mOhm 650V
Description
MOSFET 80 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S080N65 series is a super junction MOSFET designed for high-efficiency power conversion in applications such as server and telecom power supplies, motor control, and power factor correction. It features a maximum drain-source voltage of 710 V, a drain current rating of 40.8 A at 25°C, and a maximum on-resistance of 80 mΩ. The device has a gate charge of 77 nC and supports single-pulse avalanche energy of 650 mJ. It is available in TO-263 package and operates with a junction temperature range of -55°C to 150°C. The MOSFET meets JESD-22 reliability test standards and has a maximum gate-source voltage of ±30 V.

Datasheet Summary
Powered by GS/AI

The D3S080N65 series is a super junction MOSFET designed for high-efficiency power conversion in applications such as server and telecom power supplies, motor control, and power factor correction. It features a maximum drain-source voltage of 710 V, a drain current rating of 40.8 A at 25°C, and a maximum on-resistance of 80 mΩ. The device has a gate charge of 77 nC and supports single-pulse avalanche energy of 650 mJ. It is available in TO-263 package and operates with a junction temperature range of -55°C to 150°C. The MOSFET meets JESD-22 reliability test standards and has a maximum gate-source voltage of ±30 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 80 mOhm 650V

MOSFET 80 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S080N65E-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers