D.R. Templeman Company (The) Compression Spring CDD-0380-1550-S

Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CDD-0380-1550-S - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CDD-0380-1550-S
Compression Spring CDD-0380-1550-S
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CDD-0380-1550-S
Product Name Compression Spring
Material Stainless Steel
End Configuration Ground ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.3300 inch (8.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 121292 - RS Components, Ltd.
Specs
Outer Diameter 1.06 inch (27 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 5.31 inch (135 mm)
View Details
Wave Spring Washer - JBT-180 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.09 inch (180 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWM-15 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3937 inch (10 mm)
View Details