Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.
| D.R. Templeman Company (The) | |
|---|---|
| Product Category | Compression Springs |
| Product Number | CBE-0450-0254-M |
| Product Name | Compression Spring |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Conical; Cylindrical, Concave, Convex |
| Base Unit System | English Design |
| Outer Diameter | 0.1430 inch (3.63 mm) |