Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
| D.R. Templeman Company (The) | |
|---|---|
| Product Category | Compression Springs |
| Product Number | CBE-0130-0210-S |
| Product Name | Compression Spring |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.1410 inch (3.58 mm) |