The DCS-6616 is a 12X Speed Dome Network Camera designed for indoor surveillance, featuring a Sony Super HAD-II 1/4,Äù CCD sensor that delivers 650 TVL high-resolution video. It supports a wide dynamic range (WDR) to enhance image clarity in challenging lighting conditions, making it suitable for environments with significant contrast, such as lobbies and retail spaces. The camera offers extensive pan, tilt, and zoom capabilities, including 360° endless panning and 12X optical zoom, allowing for detailed monitoring of large areas. Connectivity options include multiple input and output ports for external devices, as well as audio support. The DCS-6616 can stream video in H.264, MPEG-4, and MJPEG formats simultaneously, providing flexibility for various bandwidth requirements. It is ONVIF-compliant, ensuring compatibility with third-party video management software. The included D-ViewCam,Ñ¢ software allows for centralized management of up to 32 cameras, enhancing surveillance capabilities. The camera operates within a temperature range of 32 to 104°F (0 to 40°C) and has a maximum power consumption of 14 watts.
24/7 Camera Surveillance
The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with excellent imagequality. A built-in IR cut mechanical filter allows the camera to capture video in bothbright and dark environments.
Versatile Pan/Tilt/Zoom (PTZ) Functionality
The DCS-6616 is built with an extensive set of PTZ features that allow large areas to bemonitored easily. Endless 360° panning allows the camera to sweep an area easily, and 12Xoptical zoom with auto focus provides the ability to zoom in and focus on an event for moredetail. Panning speed is variable and proportional to the zoom ratio for precise control overcamera movement. The DCS-6616 can also be set to follow preset sequence paths at setspeeds for customized automatic surveillance.
Wide Dynamic Range (WDR) Applications
The Wide Dynamic Range (WDR) function provides clear images even under backlitconditions where the intensity of illumination can vary significantly, making the DCS-6616perfect for extreme high-contrast environments. For example, the DCS-6616 will adjust itselfto the intense sunlight that may be streaming in through a window in the background. Thismakes it an ideal solution for lobbies, retail stores and shipping bays.
Flexible Connectivity
The DCS-6616 includes input and output ports that allow connectivity to externaldevices such as IR sensors, switches, and alarm relays. It includes audio input andoutput ports, and a video output for direct connection to a TV for live monitoring.
Multiple Video Streams
The DCS-6616 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. MJPEG delivers excellent file integrity, and is ideal for situations which require high image detail. H.264 and MPEG-4 produce a small file size, useful for extended recording or for use in low-bandwidth networks.
D-ViewCam™ for Management
The included D-ViewCam™ IP camera surveillance software is a comprehensivesurveil
Open Network Video Interface Forum (ONVIF) compliant
ONVIF is an open industry forum for the development of a global standard forthe interface of IP-based physical security products. ONVIF identifies a standardfor how IP products within video surveillance and other physical security areascan communicate with each other ensuring interoperability between productsregardless of brand. The DCS-6616 is ONVIF-compliant and therefore compatiblewith many third party Video Management Software (VMS) solutions.
Actual product appearance may differ from the image displayed on this page
| D-Link Systems, Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | DCS-6616 |
| Product Name | Indoor Speed Dome IP Camera |
| Camera Function | Video |
| Imaging Technology | CCD Camera; Digital Camera |
| Specialty Camera Type | Low Light Camera |
| Format / Output | Ethernet |
| Horizontal Resolution | 720 lines |