D-Link Systems, Inc. 1 MP HD Low Light Outdoor Dome IP Camera DCS-6315

Description
The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in video surveillance applications without the need for additional accessories. Enhanced Low Light Performance Incorporating a highly sensitive CMOS sensor with LowLight+ technology, the DCS-6315 provides outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail. To maximize bandwidth efficiency and improve image quality, the DCS-6315 provides real-time video compression using the H.264, MPEGâ€'4 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-6315’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the infrared-cut filter automatically slides out of the way to use all available light. The DCS-6315 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable video surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6315 includes D-ViewCam™, a complete video surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6315 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.
Description
The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in video surveillance applications without the need for additional accessories. Enhanced Low Light Performance Incorporating a highly sensitive CMOS sensor with LowLight+ technology, the DCS-6315 provides outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail. To maximize bandwidth efficiency and improve image quality, the DCS-6315 provides real-time video compression using the H.264, MPEGâ€'4 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-6315’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the infrared-cut filter automatically slides out of the way to use all available light. The DCS-6315 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable video surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6315 includes D-ViewCam™, a complete video surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6315 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Link DCS-6315 is a 1 MP HD outdoor dome IP camera designed for robust surveillance applications. It features a 1/3,Äù megapixel progressive CMOS sensor that delivers HD resolution of 1280 x 720 and incorporates Wide Dynamic Range (WDR) technology for improved image quality in challenging lighting conditions. The camera is equipped with color night vision capabilities, allowing it to capture vibrant video even in low-light environments, supported by built-in IR LED illuminators with a range of 45 feet. Constructed with IP68 weatherproof housing, the DCS-6315 is suitable for outdoor placement and can withstand harsh weather conditions. It offers flexible connectivity options, including a built-in PoE module for simplified installation and a microSD/SDHC/SDXC card slot for onboard storage. The camera supports multiple video compression formats, including H.264, MPEG-4, and MJPEG, enabling efficient streaming and recording. The DCS-6315 also includes features such as motion detection, privacy masking, and audio input/output capabilities for two-way communication. It is ONVIF compliant, ensuring compatibility with various network video products. The camera is backed by a 5-year warranty, making it a reliable choice for enterprises looking for a comprehensive surveillance solution.

Datasheet Summary
Powered by GS/AI

The D-Link DCS-6315 is a 1 MP HD outdoor dome IP camera designed for robust surveillance applications. It features a 1/3,Äù megapixel progressive CMOS sensor that delivers HD resolution of 1280 x 720 and incorporates Wide Dynamic Range (WDR) technology for improved image quality in challenging lighting conditions. The camera is equipped with color night vision capabilities, allowing it to capture vibrant video even in low-light environments, supported by built-in IR LED illuminators with a range of 45 feet. Constructed with IP68 weatherproof housing, the DCS-6315 is suitable for outdoor placement and can withstand harsh weather conditions. It offers flexible connectivity options, including a built-in PoE module for simplified installation and a microSD/SDHC/SDXC card slot for onboard storage. The camera supports multiple video compression formats, including H.264, MPEG-4, and MJPEG, enabling efficient streaming and recording. The DCS-6315 also includes features such as motion detection, privacy masking, and audio input/output capabilities for two-way communication. It is ONVIF compliant, ensuring compatibility with various network video products. The camera is backed by a 5-year warranty, making it a reliable choice for enterprises looking for a comprehensive surveillance solution.

Suppliers

Company
Product
Description
Supplier Links
1 MP HD Low Light Outdoor Dome IP Camera - DCS-6315 - D-Link Systems, Inc.
Irvine, CA, USA
1 MP HD Low Light Outdoor Dome IP Camera
DCS-6315
1 MP HD Low Light Outdoor Dome IP Camera DCS-6315
The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in video surveillance applications without the need for additional accessories. Enhanced Low Light Performance Incorporating a highly sensitive CMOS sensor with LowLight+ technology, the DCS-6315 provides outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail. To maximize bandwidth efficiency and improve image quality, the DCS-6315 provides real-time video compression using the H.264, MPEGâ€'4 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-6315’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the infrared-cut filter automatically slides out of the way to use all available light. The DCS-6315 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable video surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6315 includes D-ViewCam™, a complete video surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6315 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.

The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in video surveillance applications without the need for additional accessories.

Enhanced Low Light Performance

Incorporating a highly sensitive CMOS sensor with LowLight+ technology, the DCS-6315 provides outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail.

To maximize bandwidth efficiency and improve image quality, the DCS-6315 provides real-time video compression using the H.264, MPEGâ€'4 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory.

Continuous Monitoring

The DCS-6315’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the infrared-cut filter automatically slides out of the way to use all available light. The DCS-6315 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable video surveillance camera capable of monitoring an area 24 hours a day.

Robust Management Software

The DCS-6315 includes D-ViewCam™, a complete video surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity.

Flexible Connectivity

The DCS-6315 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-6315
Product Name 1 MP HD Low Light Outdoor Dome IP Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 2048 lines
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 1464640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details