D-Link Systems, Inc. 2 MP Full HD WDR Outdoor Dome IP Camera DCS-6314

Description
The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver truly superior quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in surveillance applications without the need for additional accessories. High-Quality Video To maximize bandwidth efficiency and improve image quality, the DCS-6314 provides real-time video compression using the H.264, MPEGâ€'4, and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Furthermore, bandwidth requirements can be adjusted in real-time over the network, and recorded video files can be saved to a network attached storage (NAS) device or internal microSD card. Continuous Monitoring The DCS-6314’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify objects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. In addition, the DCS-6314 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6314 Full HD WDR Varifocal Day & Night Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6314 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays. Five Year Warranty D-Link stands behind the quality of the DCS-6314 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet
Description
The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver truly superior quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in surveillance applications without the need for additional accessories. High-Quality Video To maximize bandwidth efficiency and improve image quality, the DCS-6314 provides real-time video compression using the H.264, MPEGâ€'4, and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Furthermore, bandwidth requirements can be adjusted in real-time over the network, and recorded video files can be saved to a network attached storage (NAS) device or internal microSD card. Continuous Monitoring The DCS-6314’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify objects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. In addition, the DCS-6314 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6314 Full HD WDR Varifocal Day & Night Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6314 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays. Five Year Warranty D-Link stands behind the quality of the DCS-6314 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MP Full HD WDR Outdoor Dome IP Camera - DCS-6314 - D-Link Systems, Inc.
Irvine, CA, USA
2 MP Full HD WDR Outdoor Dome IP Camera
DCS-6314
2 MP Full HD WDR Outdoor Dome IP Camera DCS-6314
The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver truly superior quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in surveillance applications without the need for additional accessories. High-Quality Video To maximize bandwidth efficiency and improve image quality, the DCS-6314 provides real-time video compression using the H.264, MPEGâ€'4, and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Furthermore, bandwidth requirements can be adjusted in real-time over the network, and recorded video files can be saved to a network attached storage (NAS) device or internal microSD card. Continuous Monitoring The DCS-6314’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify objects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. In addition, the DCS-6314 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Robust Management Software The DCS-6314 Full HD WDR Varifocal Day & Night Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-6314 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays. Five Year Warranty D-Link stands behind the quality of the DCS-6314 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only

The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver truly superior quality video in all conditions. The all-in-one rugged design makes this camera extremely reliable and ideal for deployment in surveillance applications without the need for additional accessories.

High-Quality Video

To maximize bandwidth efficiency and improve image quality, the DCS-6314 provides real-time video compression using the H.264, MPEGâ€'4, and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Furthermore, bandwidth requirements can be adjusted in real-time over the network, and recorded video files can be saved to a network attached storage (NAS) device or internal microSD card.

Continuous Monitoring

The DCS-6314’s WDR image enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify objects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. In addition, the DCS-6314 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day.

Robust Management Software

The DCS-6314 Full HD WDR Varifocal Day & Night Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity.

Flexible Connectivity

The DCS-6314 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays.

Five Year Warranty

D-Link stands behind the quality of the DCS-6314 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.*

*5-Year Warranty is for U.S. only

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-6314
Product Name 2 MP Full HD WDR Outdoor Dome IP Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data