D-Link Systems, Inc. Full HD Outdoor PoE Mini Dome Camera DCS-6212L

Description
The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and dark environments thanks to built-in IR illuminators and an IR-cut removable filter. With advanced event management, motion detection, a microSD card slot, and more, the DCS-6212L gives you a versatile surveillance solution that can be used in a larger security system or as a standalone solution. Full HD Surveillance The Mini Dome Camera delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD/SDXC card up to 128 GB for hassle-free recording and playback or easily add a mydlink Camera Recorder (DNR-202L) to locally record up to 4 D-Link Wi-Fi Cameras for a scalable alternative for recording and storing video. The DCS-6212L also incorporates Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. The DCS-6212L can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Anywhere Access with mydlink® The Full HD Outdoor PoE Mini Dome Camera is mydlink-enabled, which means that you can access and configure your camera remotely with the mydlink website, or by downloading the mydlink mobile app and view your live video directly on your iOS, Android device or Windows Phone. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. D-ViewCam™ for Management The DCS-6212L includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where the cameras are located, further simplifying the management process.
Datasheet
Description
The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and dark environments thanks to built-in IR illuminators and an IR-cut removable filter. With advanced event management, motion detection, a microSD card slot, and more, the DCS-6212L gives you a versatile surveillance solution that can be used in a larger security system or as a standalone solution. Full HD Surveillance The Mini Dome Camera delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD/SDXC card up to 128 GB for hassle-free recording and playback or easily add a mydlink Camera Recorder (DNR-202L) to locally record up to 4 D-Link Wi-Fi Cameras for a scalable alternative for recording and storing video. The DCS-6212L also incorporates Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. The DCS-6212L can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Anywhere Access with mydlink® The Full HD Outdoor PoE Mini Dome Camera is mydlink-enabled, which means that you can access and configure your camera remotely with the mydlink website, or by downloading the mydlink mobile app and view your live video directly on your iOS, Android device or Windows Phone. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. D-ViewCam™ for Management The DCS-6212L includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where the cameras are located, further simplifying the management process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full HD Outdoor PoE Mini Dome Camera - DCS-6212L - D-Link Systems, Inc.
Irvine, CA, USA
Full HD Outdoor PoE Mini Dome Camera
DCS-6212L
Full HD Outdoor PoE Mini Dome Camera DCS-6212L
The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and dark environments thanks to built-in IR illuminators and an IR-cut removable filter. With advanced event management, motion detection, a microSD card slot, and more, the DCS-6212L gives you a versatile surveillance solution that can be used in a larger security system or as a standalone solution. Full HD Surveillance The Mini Dome Camera delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD/SDXC card up to 128 GB for hassle-free recording and playback or easily add a mydlink Camera Recorder (DNR-202L) to locally record up to 4 D-Link Wi-Fi Cameras for a scalable alternative for recording and storing video. The DCS-6212L also incorporates Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. The DCS-6212L can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Anywhere Access with mydlink® The Full HD Outdoor PoE Mini Dome Camera is mydlink-enabled, which means that you can access and configure your camera remotely with the mydlink website, or by downloading the mydlink mobile app and view your live video directly on your iOS, Android device or Windows Phone. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible. D-ViewCam™ for Management The DCS-6212L includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where the cameras are located, further simplifying the management process.

The Full HD Outdoor PoE Mini Dome Camera (DCS-6212L) features industry-leading HD 1080p, 2 megapixel resolution and H.264 compression that enables high-quality video recording. The DCS-6212L connects to a network to provide live HD video over the Internet. It can even capture video in both light and dark environments thanks to built-in IR illuminators and an IR-cut removable filter. With advanced event management, motion detection, a microSD card slot, and more, the DCS-6212L gives you a versatile surveillance solution that can be used in a larger security system or as a standalone solution.

Full HD Surveillance

The Mini Dome Camera delivers Full HD 16:9 widescreen IP video surveillance which provides vivid HD video, making it easier to view and monitor footage. Record footage to a microSD/SDXC card up to 128 GB for hassle-free recording and playback or easily add a mydlink Camera Recorder (DNR-202L) to locally record up to 4 D-Link Wi-Fi Cameras for a scalable alternative for recording and storing video. The DCS-6212L also incorporates Power over Ethernet (PoE), allowing it to be easily installed in a variety of locations without the need for supplemental power cabling. The DCS-6212L can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately.

Anywhere Access with mydlink®

The Full HD Outdoor PoE Mini Dome Camera is mydlink-enabled, which means that you can access and configure your camera remotely with the mydlink website, or by downloading the mydlink mobile app and view your live video directly on your iOS, Android device or Windows Phone. Keep an eye on your home while you’re at work, or check on the office when you’re out on the road; mydlink makes it all possible.

D-ViewCam™ for Management

The DCS-6212L includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where the cameras are located, further simplifying the management process.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-6212L
Product Name Full HD Outdoor PoE Mini Dome Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2658298 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details