D-Link Systems, Inc. Vigilance Full HD PoE Dome Network Camera DCS-4603

Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening 32ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness ePTZ Get a closer look with electronic pan, tilt and zoom Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4603 Ideal for small, medium and large enterprise installations. *Screen images simulated 3-Axis Adjustment The Full HD PoE Dome Network Camera's unique design with 3-axis adjustment allows for precise positioning of the lens, supporting non-motorized 340° pan, 340° rotation and 60° tilt. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4603 has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4603 can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4603 is Onvif-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.
Description
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening 32ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness ePTZ Get a closer look with electronic pan, tilt and zoom Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4603 Ideal for small, medium and large enterprise installations. *Screen images simulated 3-Axis Adjustment The Full HD PoE Dome Network Camera's unique design with 3-axis adjustment allows for precise positioning of the lens, supporting non-motorized 340° pan, 340° rotation and 60° tilt. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4603 has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4603 can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4603 is Onvif-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Link DCS-4603 Vigilance Full HD PoE Dome Network Camera features a 3-megapixel progressive CMOS sensor that delivers Full HD resolution (2048 x 1536) and includes digital wide dynamic range (WDR) technology for improved image quality in varying lighting conditions. It is equipped with built-in infrared LEDs that provide night vision capabilities up to 32 feet, allowing for continuous monitoring in complete darkness. This camera supports Power over Ethernet (PoE), enabling both power and data transmission through a single cable, which simplifies installation. The DCS-4603 offers advanced video features such as motion detection, 3D noise filtering, and multi-stream support with H.264 and MJPEG compression for efficient bandwidth usage. It also includes a 3-axis adjustment mechanism for precise lens positioning, allowing for 340° pan, 340° rotation, and 60° tilt. The camera is ONVIF compliant, ensuring compatibility with various video management systems (VMS), and comes with D-ViewCam software for managing up to 32 cameras simultaneously. It operates within a temperature range of 32 to 104 °F (0 to 40 °C) and has a compact design suitable for various surveillance applications in small to large enterprises.

Datasheet Summary
Powered by GS/AI

The D-Link DCS-4603 Vigilance Full HD PoE Dome Network Camera features a 3-megapixel progressive CMOS sensor that delivers Full HD resolution (2048 x 1536) and includes digital wide dynamic range (WDR) technology for improved image quality in varying lighting conditions. It is equipped with built-in infrared LEDs that provide night vision capabilities up to 32 feet, allowing for continuous monitoring in complete darkness. This camera supports Power over Ethernet (PoE), enabling both power and data transmission through a single cable, which simplifies installation. The DCS-4603 offers advanced video features such as motion detection, 3D noise filtering, and multi-stream support with H.264 and MJPEG compression for efficient bandwidth usage. It also includes a 3-axis adjustment mechanism for precise lens positioning, allowing for 340° pan, 340° rotation, and 60° tilt. The camera is ONVIF compliant, ensuring compatibility with various video management systems (VMS), and comes with D-ViewCam software for managing up to 32 cameras simultaneously. It operates within a temperature range of 32 to 104 °F (0 to 40 °C) and has a compact design suitable for various surveillance applications in small to large enterprises.

Suppliers

Company
Product
Description
Supplier Links
Vigilance Full HD PoE Dome Network Camera - DCS-4603 - D-Link Systems, Inc.
Irvine, CA, USA
Vigilance Full HD PoE Dome Network Camera
DCS-4603
Vigilance Full HD PoE Dome Network Camera DCS-4603
Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening 32ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness ePTZ Get a closer look with electronic pan, tilt and zoom Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4603 Ideal for small, medium and large enterprise installations. *Screen images simulated 3-Axis Adjustment The Full HD PoE Dome Network Camera's unique design with 3-axis adjustment allows for precise positioning of the lens, supporting non-motorized 340° pan, 340° rotation and 60° tilt. PoE = Convenience Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4603 has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling. *The DCS-4603 can also be powered by a standard 12V DC, 1.5A power adapter (not included). Video Management Software (VMS) TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer. In addition, the DCS-4603 is Onvif-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.

Features

Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening
32ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness ePTZ Get a closer look with electronic pan, tilt and zoom
Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images

Security in High Definition

Crisp Full HD, 3 megapixel video gives you a clear view of what's going on. High definition resolution and a compact design makes the DCS-4603 Ideal for small, medium and large enterprise installations.

*Screen images simulated 3-Axis Adjustment

The Full HD PoE Dome Network Camera's unique design with 3-axis adjustment allows for precise positioning of the lens, supporting non-motorized 340° pan, 340° rotation and 60° tilt.

PoE = Convenience

Power over Ethernet makes surveillance installation simpler, safer and less expensive. The DCS-4603 has a built-in 802.3af compliant PoE module, allowing for single cable deployment and reducing the need to drill holes or lay additional cabling.

*The DCS-4603 can also be powered by a standard 12V DC, 1.5A power adapter (not included).

Video Management Software (VMS)

TThe Full HD PoE Dome Network Camera includes a free VMS solution called D-ViewCam, a complete surveillance software package that enables you to view, manage and record up to 32 cameras on a single computer.

In addition, the DCS-4603 is Onvif-compliant and supported by several VMS solutions to seamlessly integrate with other vendor IP cameras and NVRs. 5 Year Warranty

D-Link is dedicated to setting new standards with our industry-leading business class surveillance. In fact, we're so confident in the reliability of our products, we offer warranties that truly demonstrate our commitment – giving you full assurance that we stand behind every product, every time.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-4603
Product Name Vigilance Full HD PoE Dome Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 1924548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1080 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details