D-Link Systems, Inc. Vigilance Full HD Outdoor Dome Network Camera DCS-4602EV

Description
Camera Overview The D-Link DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with digital WDR image enhancement to deliver balanced video in varying lighting conditions. The compact rugged design makes this camera ideal for deployment in a wide variety of surveillance applications. High-Quality Streaming & Recording To maximize bandwidth efficiency and improve image quality, the DCS-4602EV provides real-time video compression using the H.264 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-4602EV’s digital wide dynamic range (WDR) video enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. The DCS-4602EV also has built-in IR LED illuminators with a 60 foot range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Video Management Software The DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-4602EV has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. The DCS-4602EV can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Five Year Warranty D-Link stands behind the quality of the DCS-4602EV with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet
Description
Camera Overview The D-Link DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with digital WDR image enhancement to deliver balanced video in varying lighting conditions. The compact rugged design makes this camera ideal for deployment in a wide variety of surveillance applications. High-Quality Streaming & Recording To maximize bandwidth efficiency and improve image quality, the DCS-4602EV provides real-time video compression using the H.264 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-4602EV’s digital wide dynamic range (WDR) video enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. The DCS-4602EV also has built-in IR LED illuminators with a 60 foot range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Video Management Software The DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-4602EV has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. The DCS-4602EV can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Five Year Warranty D-Link stands behind the quality of the DCS-4602EV with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vigilance Full HD Outdoor Dome Network Camera - DCS-4602EV - D-Link Systems, Inc.
Irvine, CA, USA
Vigilance Full HD Outdoor Dome Network Camera
DCS-4602EV
Vigilance Full HD Outdoor Dome Network Camera DCS-4602EV
Camera Overview The D-Link DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with digital WDR image enhancement to deliver balanced video in varying lighting conditions. The compact rugged design makes this camera ideal for deployment in a wide variety of surveillance applications. High-Quality Streaming & Recording To maximize bandwidth efficiency and improve image quality, the DCS-4602EV provides real-time video compression using the H.264 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory. Continuous Monitoring The DCS-4602EV’s digital wide dynamic range (WDR) video enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. The DCS-4602EV also has built-in IR LED illuminators with a 60 foot range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Video Management Software The DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-4602EV has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. The DCS-4602EV can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately. Five Year Warranty D-Link stands behind the quality of the DCS-4602EV with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only

Camera Overview

The D-Link DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with digital WDR image enhancement to deliver balanced video in varying lighting conditions. The compact rugged design makes this camera ideal for deployment in a wide variety of surveillance applications.

High-Quality Streaming & Recording

To maximize bandwidth efficiency and improve image quality, the DCS-4602EV provides real-time video compression using the H.264 and MJPEG codecs, and supports three separate profiles for simultaneous video streaming and recording. This versatility enables a wide variety of security applications, such as monitoring public areas to detect incidents and to coordinate responses, enforcing access control to restricted areas, deterring criminal activity, or monitoring inventory.

Continuous Monitoring

The DCS-4602EV’s digital wide dynamic range (WDR) video enhancement gives you improved image quality in environments with uneven or difficult lighting, so you can identify subjects that are backlit or in brightly lit areas. In low-light situations, the IR cut filter automatically slides out of the way to use all available light. The DCS-4602EV also has built-in IR LED illuminators with a 60 foot range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day.

Video Management Software

The DCS-4602EV Vigilance Full HD Outdoor Dome Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity.

Flexible Connectivity

The DCS-4602EV has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. The DCS-4602EV can be mounted virtually anywhere with the Outdoor Dome Camera Wall Mount (DCS-37-1) or Outdoor Dome Camera Ceiling Mount (DCS-37-2) – sold separately.

Five Year Warranty

D-Link stands behind the quality of the DCS-4602EV with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.*

*5-Year Warranty is for U.S. only

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-4602EV
Product Name Vigilance Full HD Outdoor Dome Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Ethernet
Horizontal Resolution 1920 lines
Unlock Full Specs
to access all available technical data

Similar Products

Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2400624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details