D-Link Systems, Inc. 3 MP Full HD WDR IP Camera DCS-3716

Description
High Resolution Surveillance The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8′ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x 1536) at frame rates up to 30 fps. Snapshots and video can be saved to a network drive, or to onboard storage through the built-in SD Card slot. 5-Year Warranty D-Link stands behind the quality of the DCS-3716 with an industry leading 5-year limited warranty.1 Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-3716 ideal for high-contrast environments such as such as lobbies, entryways and shipping docks. Multiple Video Streams The DCS-3716 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Each streaming profile can be independently configured with its own resolution, frame rate and compression type. The DCS-3716 also supports full-time analog video out, useful for aiming & focusing the camera or for use with an existing public view monitor. Flexible Connectivity The DCS-3716 incorporates Power over Ethernet (PoE), which allows it to be easily installed in a variety of locations, even when no power outlet is nearby. The DCS-3716 also includes input and output ports that allow connectivity to external devices such as IR sensors, switches, and alarm relays. An RS-485 interface provides connectivity to an optional pan/tilt enclosure which effectively adds pan/tilt functionality to the DCS-3716. D-ViewCam™ for Management The included D-ViewCam™ IP camera surveillance software is a comprehensive surveillance system designed to centrally manage multiple IP cameras. Supporting up to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and recording capabilities of video, audio, and events for various security applications. The D-ViewCam™ software is included free of charge with the DCS-3716. Easy to Configure and Operate This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network. Open Network Video Interface Forum (ONVIF) ONVIF is an open industry forum for the development of a global standard for the interface of IP-based physical security products. ONVIF identifies a standard for how IP products within video surveillance and other physical security areas can communicate with each other ensuring interoperability between products regardless of brand. The DCS-3716 is ONVIF-compliant and therefore compatible with many third party Video Management Software (VMS) solutions. 1 5-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.
Datasheet
Description
High Resolution Surveillance The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8′ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x 1536) at frame rates up to 30 fps. Snapshots and video can be saved to a network drive, or to onboard storage through the built-in SD Card slot. 5-Year Warranty D-Link stands behind the quality of the DCS-3716 with an industry leading 5-year limited warranty.1 Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-3716 ideal for high-contrast environments such as such as lobbies, entryways and shipping docks. Multiple Video Streams The DCS-3716 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Each streaming profile can be independently configured with its own resolution, frame rate and compression type. The DCS-3716 also supports full-time analog video out, useful for aiming & focusing the camera or for use with an existing public view monitor. Flexible Connectivity The DCS-3716 incorporates Power over Ethernet (PoE), which allows it to be easily installed in a variety of locations, even when no power outlet is nearby. The DCS-3716 also includes input and output ports that allow connectivity to external devices such as IR sensors, switches, and alarm relays. An RS-485 interface provides connectivity to an optional pan/tilt enclosure which effectively adds pan/tilt functionality to the DCS-3716. D-ViewCam™ for Management The included D-ViewCam™ IP camera surveillance software is a comprehensive surveillance system designed to centrally manage multiple IP cameras. Supporting up to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and recording capabilities of video, audio, and events for various security applications. The D-ViewCam™ software is included free of charge with the DCS-3716. Easy to Configure and Operate This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network. Open Network Video Interface Forum (ONVIF) ONVIF is an open industry forum for the development of a global standard for the interface of IP-based physical security products. ONVIF identifies a standard for how IP products within video surveillance and other physical security areas can communicate with each other ensuring interoperability between products regardless of brand. The DCS-3716 is ONVIF-compliant and therefore compatible with many third party Video Management Software (VMS) solutions. 1 5-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 MP Full HD WDR IP Camera - DCS-3716 - D-Link Systems, Inc.
Irvine, CA, USA
3 MP Full HD WDR IP Camera
DCS-3716
3 MP Full HD WDR IP Camera DCS-3716
High Resolution Surveillance The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8′ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x 1536) at frame rates up to 30 fps. Snapshots and video can be saved to a network drive, or to onboard storage through the built-in SD Card slot. 5-Year Warranty D-Link stands behind the quality of the DCS-3716 with an industry leading 5-year limited warranty.1 Wide Dynamic Range (WDR) Applications The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-3716 ideal for high-contrast environments such as such as lobbies, entryways and shipping docks. Multiple Video Streams The DCS-3716 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Each streaming profile can be independently configured with its own resolution, frame rate and compression type. The DCS-3716 also supports full-time analog video out, useful for aiming & focusing the camera or for use with an existing public view monitor. Flexible Connectivity The DCS-3716 incorporates Power over Ethernet (PoE), which allows it to be easily installed in a variety of locations, even when no power outlet is nearby. The DCS-3716 also includes input and output ports that allow connectivity to external devices such as IR sensors, switches, and alarm relays. An RS-485 interface provides connectivity to an optional pan/tilt enclosure which effectively adds pan/tilt functionality to the DCS-3716. D-ViewCam™ for Management The included D-ViewCam™ IP camera surveillance software is a comprehensive surveillance system designed to centrally manage multiple IP cameras. Supporting up to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and recording capabilities of video, audio, and events for various security applications. The D-ViewCam™ software is included free of charge with the DCS-3716. Easy to Configure and Operate This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network. Open Network Video Interface Forum (ONVIF) ONVIF is an open industry forum for the development of a global standard for the interface of IP-based physical security products. ONVIF identifies a standard for how IP products within video surveillance and other physical security areas can communicate with each other ensuring interoperability between products regardless of brand. The DCS-3716 is ONVIF-compliant and therefore compatible with many third party Video Management Software (VMS) solutions. 1 5-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.

High Resolution Surveillance

The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8″ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080 (maximum 2048 x 1536) at frame rates up to 30 fps. Snapshots and video can be saved to a network drive, or to onboard storage through the built-in SD Card slot.

5-Year Warranty

D-Link stands behind the quality of the DCS-3716 with an industry leading 5-year limited warranty.1

Wide Dynamic Range (WDR) Applications

The Wide Dynamic Range (WDR) function provides properly exposed video even under backlit conditions where the intensity of illumination can vary significantly, making the DCS-3716 ideal for high-contrast environments such as such as lobbies, entryways and shipping docks.

Multiple Video Streams

The DCS-3716 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Each streaming profile can be independently configured with its own resolution, frame rate and compression type. The DCS-3716 also supports full-time analog video out, useful for aiming & focusing the camera or for use with an existing public view monitor.

Flexible Connectivity

The DCS-3716 incorporates Power over Ethernet (PoE), which allows it to be easily installed in a variety of locations, even when no power outlet is nearby. The DCS-3716 also includes input and output ports that allow connectivity to external devices such as IR sensors, switches, and alarm relays. An RS-485 interface provides connectivity to an optional pan/tilt enclosure which effectively adds pan/tilt functionality to the DCS-3716.

D-ViewCam™ for Management

The included D-ViewCam™ IP camera surveillance software is a comprehensive surveillance system designed to centrally manage multiple IP cameras. Supporting up to 32 IP cameras, D-ViewCam™ is compatible with all current D-Link IP cameras and offers digital monitoring and recording capabilities of video, audio, and events for various security applications. The D-ViewCam™ software is included free of charge with the DCS-3716.

Easy to Configure and Operate

This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network.

Open Network Video Interface Forum (ONVIF)

ONVIF is an open industry forum for the development of a global standard for the interface of IP-based physical security products. ONVIF identifies a standard for how IP products within video surveillance and other physical security areas can communicate with each other ensuring interoperability between products regardless of brand. The DCS-3716 is ONVIF-compliant and therefore compatible with many third party Video Management Software (VMS) solutions.

1 5-Year Limited Warranty is only available in the USA. Actual product appearance may differ from the image displayed on this page.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-3716
Product Name 3 MP Full HD WDR IP Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RS485; Ethernet
Horizontal Resolution 2048 lines
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 633216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Physical Dome
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details