D-Link Systems, Inc. HD PoE Day/Night Network Camera DCS-3511

Description
Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to 1280 x 800 with frame rates up to 30 fps. Video can be saved to a network drive, onboard storage with its built-in microSD card slot or to an NVR (network video recorder) or VMS (video management software). High Definition Surveillance The DCS-3511 is built with a megapixel image sensor to give you high-quality video with resolutions up to 720p HD. Get a closer look with ePTZ, which lets you digitally zoom, pan and tilt across your camera’s video so you can survey a large area easily. A Power over Ethernet (PoE) port allows you to connect the DCS-3511 to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. Imaging Flexibility The DCS-3511 includes a 4x optical zoom varifocal lens for field of view flexibility. If you need an extreme wide angle or telephoto view, the DCS-3511 is compatible with thousands of 3rd party CS-mount lenses. High Speed Access To Multiple Video Streams The DCS-3511 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-3511 supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Video Management Software The DCS-3511 HD PoE Day/Night Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-3511 has a built-in 802.3af compliant PoE module that simplifies installation by providing low voltage power and networking connectivity with a single cable. Use with any 802.3af compatible PoE switch or midspan. Five Year Warranty D-Link stands behind the quality of the DCS-3511 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet
Description
Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to 1280 x 800 with frame rates up to 30 fps. Video can be saved to a network drive, onboard storage with its built-in microSD card slot or to an NVR (network video recorder) or VMS (video management software). High Definition Surveillance The DCS-3511 is built with a megapixel image sensor to give you high-quality video with resolutions up to 720p HD. Get a closer look with ePTZ, which lets you digitally zoom, pan and tilt across your camera’s video so you can survey a large area easily. A Power over Ethernet (PoE) port allows you to connect the DCS-3511 to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. Imaging Flexibility The DCS-3511 includes a 4x optical zoom varifocal lens for field of view flexibility. If you need an extreme wide angle or telephoto view, the DCS-3511 is compatible with thousands of 3rd party CS-mount lenses. High Speed Access To Multiple Video Streams The DCS-3511 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-3511 supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Video Management Software The DCS-3511 HD PoE Day/Night Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-3511 has a built-in 802.3af compliant PoE module that simplifies installation by providing low voltage power and networking connectivity with a single cable. Use with any 802.3af compatible PoE switch or midspan. Five Year Warranty D-Link stands behind the quality of the DCS-3511 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD PoE Day/Night Network Camera - DCS-3511 - D-Link Systems, Inc.
Irvine, CA, USA
HD PoE Day/Night Network Camera
DCS-3511
HD PoE Day/Night Network Camera DCS-3511
Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to 1280 x 800 with frame rates up to 30 fps. Video can be saved to a network drive, onboard storage with its built-in microSD card slot or to an NVR (network video recorder) or VMS (video management software). High Definition Surveillance The DCS-3511 is built with a megapixel image sensor to give you high-quality video with resolutions up to 720p HD. Get a closer look with ePTZ, which lets you digitally zoom, pan and tilt across your camera’s video so you can survey a large area easily. A Power over Ethernet (PoE) port allows you to connect the DCS-3511 to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet. Imaging Flexibility The DCS-3511 includes a 4x optical zoom varifocal lens for field of view flexibility. If you need an extreme wide angle or telephoto view, the DCS-3511 is compatible with thousands of 3rd party CS-mount lenses. High Speed Access To Multiple Video Streams The DCS-3511 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-3511 supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network. Video Management Software The DCS-3511 HD PoE Day/Night Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity. Flexible Connectivity The DCS-3511 has a built-in 802.3af compliant PoE module that simplifies installation by providing low voltage power and networking connectivity with a single cable. Use with any 802.3af compatible PoE switch or midspan. Five Year Warranty D-Link stands behind the quality of the DCS-3511 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.* *5-Year Warranty is for U.S. only

Camera Overview

The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to 1280 x 800 with frame rates up to 30 fps. Video can be saved to a network drive, onboard storage with its built-in microSD card slot or to an NVR (network video recorder) or VMS (video management software).

High Definition Surveillance

The DCS-3511 is built with a megapixel image sensor to give you high-quality video with resolutions up to 720p HD. Get a closer look with ePTZ, which lets you digitally zoom, pan and tilt across your camera’s video so you can survey a large area easily. A Power over Ethernet (PoE) port allows you to connect the DCS-3511 to your network and power it through a single cable, simplifying deployment and doing away with the need for a nearby power outlet.

Imaging Flexibility

The DCS-3511 includes a 4x optical zoom varifocal lens for field of view flexibility. If you need an extreme wide angle or telephoto view, the DCS-3511 is compatible with thousands of 3rd party CS-mount lenses.

High Speed Access To Multiple Video Streams

The DCS-3511 supports simultaneous streaming of H.264, MPEG-4, and MJPEG video to provide both high-quality and bandwidth-efficient compression formats. Additionally, the DCS-3511 supports multicast H.264 and MPEG-4 streaming, allowing users to view the camera feed by subscribing to a multicast IP address on the network.

Video Management Software

The DCS-3511 HD PoE Day/Night Network Camera includes D-ViewCam, a complete surveillance software package that enables you to view, manage, and record from up to 32 cameras on a single computer in a central location. Recordings and e-mail alerts can be triggered through motion detection or events triggered by digital input devices, keeping administrators informed of any unusual activity.

Flexible Connectivity

The DCS-3511 has a built-in 802.3af compliant PoE module that simplifies installation by providing low voltage power and networking connectivity with a single cable. Use with any 802.3af compatible PoE switch or midspan.

Five Year Warranty

D-Link stands behind the quality of the DCS-3511 with an included limited 5-year warranty. An optional extended warranty doubles the warranty to 10 years and adds next business day hardware replacement.*

*5-Year Warranty is for U.S. only

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Video Cameras
Product Number DCS-3511
Product Name HD PoE Day/Night Network Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RS485; Ethernet
Horizontal Resolution 1280 lines
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details