Cypress Semiconductor Corp. Application Specific Clock/Timing W255H

Description
Low Skew Clock Driver, 255 Series, 12 True Output(s), 12 Inverted Output(s), PDSO48
Request a Quote Datasheet
Description
Low Skew Clock Driver, 255 Series, 12 True Output(s), 12 Inverted Output(s), PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W255H - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 255 Series, 12 True Output(s), 12 Inverted Output(s), PDSO48

Low Skew Clock Driver, 255 Series, 12 True Output(s), 12 Inverted Output(s), PDSO48

Supplier's Site Datasheet
Application Specific Clock/Timing - W255H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
W255H
Application Specific Clock/Timing W255H
DDR, SDRAM DIMM Buffer/Driver IC 200MHz 1 Output 48-SSOP

DDR, SDRAM DIMM Buffer/Driver IC 200MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number W255H W255H
Product Name Application Specific Clock/Timing
Device Type Real Time Clock; Clock Driver Clock Driver
Package Type SOP; SSOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Bus Interface Clock
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY220501KFZXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers