Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W229BHT W229BHT

Description
Processor Specific Clock Generator, 166MHz, CMOS, PDSO56
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 166MHz, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W229BHT - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 166MHz, CMOS, PDSO56

Processor Specific Clock Generator, 166MHz, CMOS, PDSO56

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W229BHT
400701-W229BHT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W229BHT 400701-W229BHT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400701-W229BHT Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 400701-W229BHT
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W229BHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W229BHT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W229BHT
IC SS CLOCK GENERATOR 56SSOP

IC SS CLOCK GENERATOR 56SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - W229BHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W229BHT
Clock Generators, PLLs, Frequency Synthesizers W229BHT
Spread Spectrum Clock Generator IC 48MHz, 66MHz 2 56-BSSOP (0.295", 7.50mm Width)

Spread Spectrum Clock Generator IC 48MHz, 66MHz 2 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number W229BHT 400701-W229BHT W229BHT W229BHT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W229BHT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS Clock, Crystal Clock, Crystal
Package Type SSOP Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
3 suppliers
CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505D - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers