Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G W163-05G

Description
PLL Based Clock Driver, W163 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
Request a Quote Datasheet
Description
PLL Based Clock Driver, W163 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W163-05G - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, W163 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

PLL Based Clock Driver, W163 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G - 812466-W163-05G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G
812466-W163-05G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G 812466-W163-05G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812466-W163-05G Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: W163

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812466-W163-05G
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 3.63V
Part Number Series: W163

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
W163-05G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers W163-05G
IC FANOUT BUFFER 8SOIC

IC FANOUT BUFFER 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number W163-05G 812466-W163-05G W163-05G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W163-05G Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4126-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2300 MHz
View Details
Clock and Timing IC - 728-CY22381FC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers