Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SHT W134SHT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400598-W134SHT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: LVCMOS Output: RSL PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: W134 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400598-W134SHT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: LVCMOS Output: RSL PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: W134 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SHT
400598-W134SHT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SHT 400598-W134SHT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 400598-W134SHT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: LVCMOS Output: RSL PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: W134 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 400598-W134SHT
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Input: LVCMOS
Output: RSL
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: W134
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 400598-W134SHT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W134SHT
Device Type Clock Generator
Bus Interface RSL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07304-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers