The CY2547QIT is a quad-PLL programmable spread spectrum clock generator in a 24-pin QFN package, designed for generating up to eight low-jitter clock outputs with programmable frequencies from 3 to 166 MHz. It operates at a supply voltage of 1.8 V and supports industrial temperature range from -40 °C to +85 °C. The device features an I2C interface for serial programming, programmable spread spectrum modulation, and independent output voltage levels of 1.8 V. It includes nonvolatile programming for customized frequency, drive strength, and spread spectrum settings, enabling application-specific
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2547QIT
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
IC MULTI/CLOCK GENERATOR 24QFN
Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
| Infineon Technologies AG | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2547QIT | 448-CY2547QITTR-ND | CY2547QIT | CY2547QIT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2547QIT | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | |
| Package Type | PG-VQFN-24 | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-UFQFN Exposed Pad |
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts |