Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - TMA463-48LQI TMA463-48LQI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 936990-TMA463-48LQI Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 936990-TMA463-48LQI Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMA463-48LQI - 936990-TMA463-48LQI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMA463-48LQI
936990-TMA463-48LQI
Embedded - Embedded - Microcontrollers - TMA463-48LQI 936990-TMA463-48LQI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 936990-TMA463-48LQI Features: - series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 936990-TMA463-48LQI
Features: - series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMA463-48LQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMA463-48LQI
Integrated Circuits (ICs) - Embedded - Microcontrollers TMA463-48LQI
IC MCU TRUETOUCH

IC MCU TRUETOUCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 936990-TMA463-48LQI TMA463-48LQI
Product Name Embedded - Embedded - Microcontrollers - TMA463-48LQI Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers