CYPRESS SEMICONDUCTOR CORP.
TMA445-44LQI33ZZAT -- INTEGRATED CIRCUITS (ICS) - DATA ACQUISITION - TOUCH SCREEN CONTROLLERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TMA445-44LQI33ZZAT
Description
IC MCU TRUETOUCH
-
Acme Chip Technology Co., Limited
Description
IC MCU TRUETOUCH
Suppliers
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TMA445-44LQI33ZZAT
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TMA445-44LQI33ZZAT |
|
Product Name
|
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details