Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK22C48-SF45TR

Description
Win Source Part Number: 1255846-STK22C48-SF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK22C48 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255846-STK22C48-SF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK22C48 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255846-STK22C48-SF45TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255846-STK22C48-SF45TR
Integrated Circuits (ICs) - Memory 1255846-STK22C48-SF45TR
Win Source Part Number: 1255846-STK22C48-SF4 5TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK22C48 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255846-STK22C48-SF45TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK22C48
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK22C48-SF45TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK22C48-SF45TR
Integrated Circuits (ICs) - Memory STK22C48-SF45TR
IC NVSRAM 16KBIT PARALLEL 28SOIC

IC NVSRAM 16KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255846-STK22C48-SF45TR STK22C48-SF45TR
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 71T016SA15PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details