Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261120-STK15C88-NF4
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: STK15C88
Manufacturer Pack Quantity: 54
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC NVSRAM 256KBIT PAR 28SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1261120-STK15C88-NF45 | STK15C88-NF45 |
| Product Name | Memory - SRAM - STK15C88-NF45 | Integrated Circuits (ICs) - Memory |
| Memory Category | Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns |
| Cycle Time | 45 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |