Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14CA8-RF45I

Description
Win Source Part Number: 1030810-STK14CA8-RF4 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8-RF45ISTK14C A8RF45I; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030810-STK14CA8-RF4 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8-RF45ISTK14C A8RF45I; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030810-STK14CA8-RF45I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030810-STK14CA8-RF45I
Integrated Circuits (ICs) - Memory 1030810-STK14CA8-RF45I
Win Source Part Number: 1030810-STK14CA8-RF4 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): STK14CA8-RF45ISTK14C A8RF45I; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: STK14CA8 Product Status: Obsolete

Win Source Part Number: 1030810-STK14CA8-RF45I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): STK14CA8-RF45ISTK14CA8RF45I;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: STK14CA8
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-RF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-RF45I
Integrated Circuits (ICs) - Memory STK14CA8-RF45I
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1030810-STK14CA8-RF45I STK14CA8-RF45I
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75902S75BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details